Eccel Technology Ltd RFID Antennas 465

Description
RFID Antenna 13.56MHz
Datasheet
Description
RFID Antenna 13.56MHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - 000465 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID Antennas
000465
RFID Antennas 000465
RFID Antenna 13.56MHz

RFID Antenna 13.56MHz

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 000465
Product Name RFID Antennas
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2084-BB-AO-ALTE-36S-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE
Primary Frequency Range 700.0 to 2700.0 MHz
Gain 2 dB
View Details
2 suppliers
Biconical Antennas - Model SAS-540 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers