Eccel Technology Ltd RFID Antennas 389

Description
RFID Antenna 13.56MHz
Datasheet
Description
RFID Antenna 13.56MHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - 000389 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID Antennas
000389
RFID Antennas 000389
RFID Antenna 13.56MHz

RFID Antenna 13.56MHz

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 000389
Product Name RFID Antennas
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-YS8963 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Yagi; Yagi, 3-Element
View Details
Loop Antenna - Model SAS-560 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers