Eccel Technology Ltd RFID Antennas 333

Description
RFID Antenna 13.56MHz
Datasheet
Description
RFID Antenna 13.56MHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - 000333 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID Antennas
000333
RFID Antennas 000333
RFID Antenna 13.56MHz

RFID Antenna 13.56MHz

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 000333
Product Name RFID Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Wi-Fi antenna covers 2.4 GHz, 5 GHz, and up to 7 GHz bands, Terminal SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Bilogical Antenna - Model SAS-521-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers