Eccel Technology Ltd RFID Antennas 000725

Description
C2 MODULE FLEX ANTENNA 40X40MM-3
Request a Quote
Description
C2 MODULE FLEX ANTENNA 40X40MM-3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - 3152-000725-ND - DigiKey
Thief River Falls, MN, United States
RFID Antennas
3152-000725-ND
RFID Antennas 3152-000725-ND
C2 MODULE FLEX ANTENNA 40X40MM-3

C2 MODULE FLEX ANTENNA 40X40MM-3

Buy Now

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3152-000725-ND
Product Name RFID Antennas
Applications RFID
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
RF, Antenna centric solutions - BGSA12UGL8 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details