Eccel Technology Ltd RFID Antennas 000503

Description
RFID ANTENNA 13.56MHZ 40X40MMW
Request a Quote Datasheet
Description
RFID ANTENNA 13.56MHZ 40X40MMW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - 3152-000503-ND - DigiKey
Thief River Falls, MN, United States
RFID Antennas
3152-000503-ND
RFID Antennas 3152-000503-ND
RFID ANTENNA 13.56MHZ 40X40MMW

RFID ANTENNA 13.56MHZ 40X40MMW

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3152-000503-ND
Product Name RFID Antennas
Applications RFID
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSX44MU18 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details