ECA Medical Instruments Medium Torque Limiting Wrenches

Description
ECA specializes in providing precision torque limiting wrenches for applications requiring strength, accuracy and affordability. The ECA Medium Torque series of wrenches provide a cost effective (single use) alternative to expensive reusable instruments. ECA torque limiting wrenches have factory pre-set torque to ensure accuracy and the toughness required to meet a demanding surgical environment. We offer a range of torque values and wrench sizes to meet your needs, and can customize to unique product requirements. Specifically designed for medical implant devices, our wrenches provide a positive, audible feedback to indicate when the appropriate torque has been applied. With ample free play, our design prevents accidental unscrewing during disengagement. Standard torque values range from 1 to 5 lbs in. The wrenches can be customized to your requirement, and supplied in a variety of colors and end cap styles. Combining proven performance with exceptional quality, our single use, disposable wrenches are affordable and dependable.
Description
ECA specializes in providing precision torque limiting wrenches for applications requiring strength, accuracy and affordability. The ECA Medium Torque series of wrenches provide a cost effective (single use) alternative to expensive reusable instruments. ECA torque limiting wrenches have factory pre-set torque to ensure accuracy and the toughness required to meet a demanding surgical environment. We offer a range of torque values and wrench sizes to meet your needs, and can customize to unique product requirements. Specifically designed for medical implant devices, our wrenches provide a positive, audible feedback to indicate when the appropriate torque has been applied. With ample free play, our design prevents accidental unscrewing during disengagement. Standard torque values range from 1 to 5 lbs in. The wrenches can be customized to your requirement, and supplied in a variety of colors and end cap styles. Combining proven performance with exceptional quality, our single use, disposable wrenches are affordable and dependable.

Suppliers

Company
Product
Description
Supplier Links
ECA specializes in providing precision torque limiting wrenches for applications requiring strength, accuracy and affordability. The ECA Medium Torque series of wrenches provide a cost effective (single use) alternative to expensive reusable instruments. ECA torque limiting wrenches have factory pre-set torque to ensure accuracy and the toughness required to meet a demanding surgical environment. We offer a range of torque values and wrench sizes to meet your needs, and can customize to unique product requirements. Specifically designed for medical implant devices, our wrenches provide a positive, audible feedback to indicate when the appropriate torque has been applied. With ample free play, our design prevents accidental unscrewing during disengagement. Standard torque values range from 1 to 5 lbs in. The wrenches can be customized to your requirement, and supplied in a variety of colors and end cap styles. Combining proven performance with exceptional quality, our single use, disposable wrenches are affordable and dependable.

ECA specializes in providing precision torque limiting wrenches for applications requiring strength, accuracy and affordability.
The ECA Medium Torque series of wrenches provide a cost effective (single use) alternative to expensive reusable instruments.

ECA torque limiting wrenches have factory pre-set torque to ensure accuracy and the toughness required to meet a demanding surgical environment. We offer a range of torque values and wrench sizes to meet your needs, and can customize to unique product requirements.
Specifically designed for medical implant devices, our wrenches provide a positive, audible feedback to indicate when the appropriate torque has been applied. With ample free play, our design prevents accidental unscrewing during disengagement.

Standard torque values range from 1 to 5 lbs in. The wrenches can be customized to your requirement, and supplied in a variety of colors and end cap styles.
Combining proven performance with exceptional quality, our single use, disposable wrenches are affordable and dependable.

Supplier's Site

Technical Specifications

  ECA Medical Instruments
Product Category Wrenches
Product Number Medium Torque Limiting Wrenches
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 5/16 CAP SCREW & 1/2 SET SCREW. - A 4T15-250 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2500 inch (6.35 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Double Handle Ratcheting Hydrant Wrench - Model 252-F - Lowell Corporation
Specs
Type Specialty/Other; Hydrant Wrench
Drive Size 1.25 to 2 inch (31.75 to 50.8 mm)
Wrench Length 32.5 inch (825 mm)
View Details