EBY Electro, Inc. EB407-XX-803 Series

Description
EB407-XX-803 SERIES SCREWLESS - 10.16 mm Spacing In-Line Pins
Datasheet
Description
EB407-XX-803 SERIES SCREWLESS - 10.16 mm Spacing In-Line Pins
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EB407-XX-803 SERIES SCREWLESS - 10.16 mm Spacing In-Line Pins

EB407-XX-803 SERIES SCREWLESS - 10.16 mm Spacing
In-Line Pins

Supplier's Site Datasheet

Technical Specifications

  EBY Electro, Inc.
Product Category Terminal Blocks
Product Number EB407-XX-803 Series
Termination Options Spring Clamp
Operating Temperature -40 to 105 C (-40 to 221 F)
Body Material Polyamide, UL 94V-0
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Din Rail,12Mm; No. Of Positions Entrelec Te Connectivity - 06WX5620 - Newark, An Avnet Company
Specs
North American 18 to 6 AWG
Voltage Rating 800 volts
Current Rating 85 amps
View Details
Miniature Turret Term Board - 15067 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1574
# of Contacts 25
Body Material Phenolic, XP
View Details
Terminal Block for 6-Wire Cable - 82010200 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 6
Body Material Polyamide 6
View Details
Type 94.02 - PCB socket - 9402 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details