Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TERMINAL BLOCKS
EBY ELECTRO, INC.
EB345 SERIES --
EBY Electro, Inc.
EB345 Series
Description
EB345 SERIES CAGE CLAMP - 5.00 mm Spacing 35° Angle
EBY Electro, Inc.
Done
Datasheet
Description
EB345 SERIES CAGE CLAMP - 5.00 mm Spacing 35° Angle
Datasheet
Suppliers
Company
Product
Description
Supplier Links
EBY Electro, Inc.
Plainview, NY, USA
EB345 Series
EB345 Series
EB345 SERIES CAGE CLAMP - 5.00 mm Spacing 35° Angle
EB345 SERIES CAGE CLAMP - 5.00 mm Spacing
35° Angle
Supplier's Site
Datasheet
Technical Specifications
EBY Electro, Inc.
Product Category
Terminal Blocks
Product Number
EB345 Series
Termination Options
Screw Clamp
Operating Temperature
-40 to 115 C (-40 to 239 F)
Body Material
Polyamide, UL 94V-0
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
PCB Terminal Blocks
1-1546074-9
Specs
Mounting Options
PCB
Approvals
EU RoHS Compliant with Exemptions
Operating Temperature
-40 to 110 C (-40 to 230 F)
View Details
3
suppliers
Keystone Electronics Corp.
Miniature Turret Term Board
15269
Specs
Termination Options
Turret - 1574
# of Contacts
50
Body Material
Glass Epoxy
View Details
Interpower
Terminal Block for 5 Wire Cable
82010041
Specs
Operating Temperature
-50 to 160 C (-58 to 320 F)
# of Contacts
5
Body Material
Polyamide 6.6HT
View Details
Finder S.p.A. con unico socio
Type 94.02 - PCB socket
9402
Specs
Mounting Options
PCB
Approvals
CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature
-40 to 70 C (-40 to 158 F)
View Details