EB1560 SERIES PLUGGABLE - 5.00 mm Spacing
Wire Entry on Top of Block
| EBY Electro, Inc. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | EB1560 Series |
| Termination Options | Screw Clamp |
| Features | Terminal Plug |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Body Material | Polyamide, UL 94V-0 |