EBY Electro, Inc. EB1081 Series

Description
EB1081 SERIES SCREWLESS - 3.81 mm Spacing Horizontal Alignment
Datasheet
Description
EB1081 SERIES SCREWLESS - 3.81 mm Spacing Horizontal Alignment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EB1081 SERIES SCREWLESS - 3.81 mm Spacing Horizontal Alignment

EB1081 SERIES SCREWLESS - 3.81 mm Spacing
Horizontal Alignment

Supplier's Site Datasheet

Technical Specifications

  EBY Electro, Inc.
Product Category Terminal Blocks
Product Number EB1081 Series
Termination Options Spring Clamp
Operating Temperature -40 to 105 C (-40 to 221 F)
Body Material Polyamide, UL 94V-0
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Din Rail,12Mm; No. Of Positions Entrelec Te Connectivity - 06WX5620 - Newark, An Avnet Company
Specs
North American 18 to 6 AWG
Voltage Rating 800 volts
Current Rating 85 amps
View Details
Miniature Turret Term Board - 15297 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1559
# of Contacts 25
Body Material Glass Epoxy
View Details
Terminal Block for 6 Wire Cable - 82021000 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
Type 90.15 - PCB socket - 9015 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CE Conformity Marks; IMQ-grande, CE-2, EAC-1, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details