ebm-papst Inc. Ac Fan, Centrifugal, 315Mm, 115V; Blower Type Ebm-Papst W4E315-CP22-70

Description
AC FAN, CENTRIFUGAL, 315MM, 115V; Blower Type:-; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:397mm; External Depth:74mm; Air Flow - CFM:1710CFM; Air Flow - m3/min:48.42m³/min; Noise Rating:64dBA; Bearing Type:Ball Bearing
Datasheet
Description
AC FAN, CENTRIFUGAL, 315MM, 115V; Blower Type:-; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:397mm; External Depth:74mm; Air Flow - CFM:1710CFM; Air Flow - m3/min:48.42m³/min; Noise Rating:64dBA; Bearing Type:Ball Bearing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Fan, Centrifugal, 315Mm, 115V; Blower Type Ebm-Papst - 20C8091 - Newark, An Avnet Company
Chicago, IL, United States
Ac Fan, Centrifugal, 315Mm, 115V; Blower Type Ebm-Papst
20C8091
Ac Fan, Centrifugal, 315Mm, 115V; Blower Type Ebm-Papst 20C8091
AC FAN, CENTRIFUGAL, 315MM, 115V; Blower Type:-; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:397mm; External Depth:74mm; Air Flow - CFM:1710CFM; Air Flow - m3/min:48.42m³/min; Noise Rating:64dBA; Bearing Type:Ball Bearing

AC FAN, CENTRIFUGAL, 315MM, 115V; Blower Type:-; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:397mm; External Depth:74mm; Air Flow - CFM:1710CFM; Air Flow - m3/min:48.42m³/min; Noise Rating:64dBA; Bearing Type:Ball Bearing

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 20C8091
Product Name Ac Fan, Centrifugal, 315Mm, 115V; Blower Type Ebm-Papst
Air Flow Rate 1710 SCFM (2907 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 7336189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 13.9 inch (354 mm)
Air Flow Rate 176 SCFM (300 m³/hr)
View Details
Turbo Blower - Magnetic bearing Turbo Blower - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Fiberglass Duct Fans - Series 28, 34 & 35 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Fiberglass
View Details