Fan Tubeaxial 115VAC Round - 397mm Dia Ball 1710.0 CFM (47.88m³/min) 2 Wire Leads
FAN AXIAL 397X74MM 115VAC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | W4E315-CP22-70-ND | W4E315-CP22-70 |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 1710 SCFM (2907 m³/hr) | 1710 SCFM (2907 m³/hr) |
| Maximum Sound Level | 64 dbA | 64 dbA |
| Nominal Voltage | 115 volts | 115 volts |
| Voltage Range | 115 volts |