W4D500-GM01-03 -- FANS, THERMAL MANAGEMENT - FANS - AC FANS
ebm-papst Inc.
Fans, Thermal Management - Fans - AC Fans
W4D500-GM01-03
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
Electronic Cooling Fans |
|
Product Number
|
W4D500-GM01-03 |
W4D500-GM01-03 |
|
Product Name
|
Fans, Thermal Management - Fans - AC Fans |
AC Fans |
|
Maximum Air Flow
|
3525 SCFM (5992 m³/hr)
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1909 to ? in H2O (0.3567 to ? Torr)
Maximum Sound Level
25.2 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
23.66 SCFM (40.22 m³/hr)
Nominal Voltage
230 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
118 SCFM (201 m³/hr)
Maximum Sound Level
45 dbA
View Details