ebm-papst Inc. DC Brushless Fans (BLDC) W3G300-ME48-11

Description
Fan Tubeaxial 26VDC Round - 337mm Dia Ball 1815.0 CFM (50.82m³/min) 4 Position Rectangular Connector
Request a Quote Datasheet
Description
Fan Tubeaxial 26VDC Round - 337mm Dia Ball 1815.0 CFM (50.82m³/min) 4 Position Rectangular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-W3G300-ME48-11-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-W3G300-ME48-11-ND
DC Brushless Fans (BLDC) 381-W3G300-ME48-11-ND
Fan Tubeaxial 26VDC Round - 337mm Dia Ball 1815.0 CFM (50.82m³/min) 4 Position Rectangular Connector

Fan Tubeaxial 26VDC Round - 337mm Dia Ball 1815.0 CFM (50.82m³/min) 4 Position Rectangular Connector

Buy Now Datasheet
EBM Axial - W3G300-ME48-11 - Galco Industrial Electronics
Madison Heights, MI, United States
Fan, Axial, 26 VDC, 1815 CFM,

Fan, Axial, 26 VDC, 1815 CFM,

Supplier's Site
Fan, Axial, Ball, 300Mm, 320W; Supply Voltage Vdc Ebm-Papst - 36AJ5294 - Newark, An Avnet Company
Chicago, IL, United States
Fan, Axial, Ball, 300Mm, 320W; Supply Voltage Vdc Ebm-Papst
36AJ5294
Fan, Axial, Ball, 300Mm, 320W; Supply Voltage Vdc Ebm-Papst 36AJ5294
FAN, AXIAL, BALL, 300MM, 320W; Supply Voltage VDC:26V; Fan Frame Type:Circular; Fan Frame Size:300mm; External Depth:76.7mm; Bearing Type:Ball Bearing; Air Flow - CFM:1815CFM; Noise Rating:-; Power Rating:320W; Current Rating:12.4A RoHS Compliant: Yes

FAN, AXIAL, BALL, 300MM, 320W; Supply Voltage VDC:26V; Fan Frame Type:Circular; Fan Frame Size:300mm; External Depth:76.7mm; Bearing Type:Ball Bearing; Air Flow - CFM:1815CFM; Noise Rating:-; Power Rating:320W; Current Rating:12.4A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-W3G300-ME48-11-ND W3G300-ME48-11 36AJ5294
Product Name DC Brushless Fans (BLDC) EBM Axial Fan, Axial, Ball, 300Mm, 320W; Supply Voltage Vdc Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 1815 SCFM (3085 m³/hr) 1815 SCFM (3085 m³/hr)
Maximum Sound Level 80 dbA
Nominal Voltage 26 volts 26 volts
Voltage Range 26 volts
Unlock Full Specs
to access all available technical data

Similar Products

6010-11 Series 1.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6010M12BPLP1b-11 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0909 to ? in H2O (0.1699 to ? Torr)
Maximum Sound Level 32.07 dbA
View Details
SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 125DM 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details
Filter Fan, 6.93 X 6.93, 60/40 Cfm, 24Vdc Rohs Compliant Stego - 70M7784 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details