ebm-papst Inc. DC Brushless Fans (BLDC) W3G300-BV25-21

Description
Fan Tubeaxial 26VDC Round - 330mm Dia Ball 1897.0 CFM (53.12m³/min) 6 Position Rectangular Connector
Request a Quote Datasheet
Description
Fan Tubeaxial 26VDC Round - 330mm Dia Ball 1897.0 CFM (53.12m³/min) 6 Position Rectangular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-3148-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-3148-ND
DC Brushless Fans (BLDC) 381-3148-ND
Fan Tubeaxial 26VDC Round - 330mm Dia Ball 1897.0 CFM (53.12m³/min) 6 Position Rectangular Connector

Fan Tubeaxial 26VDC Round - 330mm Dia Ball 1897.0 CFM (53.12m³/min) 6 Position Rectangular Connector

Buy Now Datasheet
Axial Fan, 330Mm, 24Vdc, 1901.11Cfm; Supply Voltage Vdc Ebm-Papst - 73Y0604 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 330Mm, 24Vdc, 1901.11Cfm; Supply Voltage Vdc Ebm-Papst
73Y0604
Axial Fan, 330Mm, 24Vdc, 1901.11Cfm; Supply Voltage Vdc Ebm-Papst 73Y0604
AXIAL FAN, 330MM, 24VDC, 1901.11CFM; Supply Voltage VDC:26V; Fan Frame Type:Circular; Fan Frame Size:330mm; External Depth:76.5mm; Bearing Type:Ball Bearing; Air Flow - CFM:1901.11CFM; Noise Rating:77dBA; Power Rating:380W RoHS Compliant: Yes

AXIAL FAN, 330MM, 24VDC, 1901.11CFM; Supply Voltage VDC:26V; Fan Frame Type:Circular; Fan Frame Size:330mm; External Depth:76.5mm; Bearing Type:Ball Bearing; Air Flow - CFM:1901.11CFM; Noise Rating:77dBA; Power Rating:380W RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans EC Axial Fan, 330x76.5mm Round, 26VDC, 1897CFM, 380W, 3940RPM, Ball Bearing

DC Fans EC Axial Fan, 330x76.5mm Round, 26VDC, 1897CFM, 380W, 3940RPM, Ball Bearing

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - W3G300-BV25-21 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
W3G300-BV25-21
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) W3G300-BV25-21
FAN AXIAL 330X76.5MM 26VDC RECT

FAN AXIAL 330X76.5MM 26VDC RECT

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-3148-ND 73Y0604 W3G300-BV25-21 W3G300-BV25-21
Product Name DC Brushless Fans (BLDC) Axial Fan, 330Mm, 24Vdc, 1901.11Cfm; Supply Voltage Vdc Ebm-Papst DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 1897 SCFM (3224 m³/hr) 1901 SCFM (3231 m³/hr) 1897 SCFM (3224 m³/hr)
Nominal Voltage 26 volts 26 volts 26 volts
Voltage Range 26 volts
Running Current 14.6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 48.73 SCFM (82.83 m³/hr)
Maximum Sound Level 36 dbA
View Details
Electrical - Climate Control - Filtered Fans - RH60000N4SSFDA - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 15.51 inch (394 mm)
View Details
SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 125DL 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr)
Maximum Sound Level 30 dbA
View Details