ebm-papst Inc. AC Fans W2S130-AB25-24

Description
Fan Tubeaxial 115VAC Round - 172mm Dia Ball 2 Wire Leads with Splice Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Round - 172mm Dia Ball 2 Wire Leads with Splice Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 381-3611-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Round - 172mm Dia Ball 2 Wire Leads with Splice Terminals

Fan Tubeaxial 115VAC Round - 172mm Dia Ball 2 Wire Leads with Splice Terminals

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - W2S130-AB25-24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
W2S130-AB25-24
Fans, Thermal Management - Fans - AC Fans W2S130-AB25-24
FAN AXIAL

FAN AXIAL

Supplier's Site
Axial Fan, 150Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst - 09J5247 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 150Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst
09J5247
Axial Fan, 150Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst 09J5247
AXIAL FAN, 150MM, 115VAC; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:150mm; External Depth:55mm; Bearing Type:Ball Bearing; Air Flow - CFM:223.6CFM; Noise Rating:53dBA; Power Rating:39W; IP Rating:IP44 RoHS Compliant: Yes

AXIAL FAN, 150MM, 115VAC; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:150mm; External Depth:55mm; Bearing Type:Ball Bearing; Air Flow - CFM:223.6CFM; Noise Rating:53dBA; Power Rating:39W; IP Rating:IP44 RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
AC Fans AC Tubeaxial Fan

AC Fans AC Tubeaxial Fan

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-3611-ND W2S130-AB25-24 09J5247 W2S130-AB25-24
Product Name AC Fans Fans, Thermal Management - Fans - AC Fans Axial Fan, 150Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts 115 volts 115 volts
Voltage Range 115 volts
Running Current 0.4600 amps
Nominal Power 39 watts 39 watts 39 watts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 112BC - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 2055 SCFM (3493 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Electrical - Climate Control - Filtered Fans - RHA60000G - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
60x60x20mm, 12 VDC, 12.502 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-06020CHLW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 12.5 SCFM (21.25 m³/hr)
Maximum Static Pressure 0.0820 in H2O (0.1532 Torr)
View Details
3 suppliers
Axial Fans - 1759802 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 128 SCFM (218 m³/hr)
Blower/Fan Type Axial Fan
View Details