ebm-papst Inc. AC Fans W2S130-AB03-10

Description
Fan Tubeaxial 230VAC Round - 150mm Dia Ball 229.5 CFM (6.43m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 230VAC Round - 150mm Dia Ball 229.5 CFM (6.43m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 381-3147-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Round - 150mm Dia Ball 229.5 CFM (6.43m³/min) 2 Wire Leads

Fan Tubeaxial 230VAC Round - 150mm Dia Ball 229.5 CFM (6.43m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - W2S130-AB03-10 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
W2S130-AB03-10
Fans, Thermal Management - Fans - AC Fans W2S130-AB03-10
FAN AXIAL 150X55MM 230VAC WIRE

FAN AXIAL 150X55MM 230VAC WIRE

Supplier's Site
Sheung Wan, Hong Kong
AC Fans AC Tubeaxial Fan

AC Fans AC Tubeaxial Fan

Buy Now Datasheet
Axial Fan, 172Mm, 230V, 2 Lead Wires; Nominal Rated Voltage Ac Ebm-Papst - 19C9793 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 172Mm, 230V, 2 Lead Wires; Nominal Rated Voltage Ac Ebm-Papst
19C9793
Axial Fan, 172Mm, 230V, 2 Lead Wires; Nominal Rated Voltage Ac Ebm-Papst 19C9793
AXIAL FAN, 172MM, 230V, 2 LEAD WIRES; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:55mm; Bearing Type:Ball Bearing; Air Flow - CFM:-; Noise Rating:-; Power Rating:39W; IP Rating:IP54 RoHS Compliant: Yes

AXIAL FAN, 172MM, 230V, 2 LEAD WIRES; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:55mm; Bearing Type:Ball Bearing; Air Flow - CFM:-; Noise Rating:-; Power Rating:39W; IP Rating:IP54 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-3147-ND W2S130-AB03-10 W2S130-AB03-10 19C9793
Product Name AC Fans Fans, Thermal Management - Fans - AC Fans AC Fans Axial Fan, 172Mm, 230V, 2 Lead Wires; Nominal Rated Voltage Ac Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 230 SCFM (390 m³/hr) 230 SCFM (390 m³/hr)
Nominal Voltage 230 volts 230 volts 230 volts
Voltage Range 230 volts
Running Current 0.2700 amps
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF66000T12BK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 295 SCFM (501 m³/hr)
Maximum Static Pressure 0.5380 in H2O (1.01 Torr)
View Details
Backward Curved Fan - N86-50051 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4950 SCFM (8414 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details