ebm-papst Inc. Supply Voltage Vdc Ebm-Papst W2G130-AA33-20.

Description
Supply Voltage VDC:24V; Fan Frame Type:Circular; Fan Frame Size:150mm; External Depth:55mm; Bearing Type:Ball Bearing; Air Flow - CFM:203CFM; Noise Rating:51dBA; Power Rating:14W; Rated Speed:-; Power Connection Type:2 Lead Wires RoHS Compliant: Yes
Description
Supply Voltage VDC:24V; Fan Frame Type:Circular; Fan Frame Size:150mm; External Depth:55mm; Bearing Type:Ball Bearing; Air Flow - CFM:203CFM; Noise Rating:51dBA; Power Rating:14W; Rated Speed:-; Power Connection Type:2 Lead Wires RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Supply Voltage Vdc Ebm-Papst - 28AC5754 - Newark, An Avnet Company
Chicago, IL, United States
Supply Voltage Vdc Ebm-Papst
28AC5754
Supply Voltage Vdc Ebm-Papst 28AC5754
Supply Voltage VDC:24V; Fan Frame Type:Circular; Fan Frame Size:150mm; External Depth:55mm; Bearing Type:Ball Bearing; Air Flow - CFM:203CFM; Noise Rating:51dBA; Power Rating:14W; Rated Speed:-; Power Connection Type:2 Lead Wires RoHS Compliant: Yes

Supply Voltage VDC:24V; Fan Frame Type:Circular; Fan Frame Size:150mm; External Depth:55mm; Bearing Type:Ball Bearing; Air Flow - CFM:203CFM; Noise Rating:51dBA; Power Rating:14W; Rated Speed:-; Power Connection Type:2 Lead Wires RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 28AC5754
Product Name Supply Voltage Vdc Ebm-Papst
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 203 SCFM (345 m³/hr)
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.21 - Reverse flow filter fan - 7F2181201020 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 27 to 21 watts
View Details
60x60x20mm, 5 VDC, 10.741 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-06020BHAW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10.74 SCFM (18.26 m³/hr)
Maximum Static Pressure 0.0540 in H2O (0.1009 Torr)
View Details
Backward Curved Fan - N88-56201 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8850 SCFM (15043 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details