ebm-papst Inc. DC Brushless Fans (BLDC) W2G115-AE31-01

Description
Fan Tubeaxial 24VDC Square - 127mm L x 127mm H Ball 130.0 CFM (3.64m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 127mm L x 127mm H Ball 130.0 CFM (3.64m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-1116-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-1116-ND
DC Brushless Fans (BLDC) 381-1116-ND
Fan Tubeaxial 24VDC Square - 127mm L x 127mm H Ball 130.0 CFM (3.64m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 127mm L x 127mm H Ball 130.0 CFM (3.64m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - W2G115-AE31-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
W2G115-AE31-01
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) W2G115-AE31-01
FAN AXIAL 127X38MM 24VDC WIRE

FAN AXIAL 127X38MM 24VDC WIRE

Supplier's Site
Axial Fan, 127Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst - 20C8083 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 127Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst
20C8083
Axial Fan, 127Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst 20C8083
AXIAL FAN, 127MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:130CFM; Noise Rating:48dBA; Power Rating:5.7W; Rated Speed:-; IP Rating:IP22RoHS Compliant: Yes

AXIAL FAN, 127MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:130CFM; Noise Rating:48dBA; Power Rating:5.7W; Rated Speed:-; IP Rating:IP22RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC Tubeaxial Fan, 127x127x38mm, 24VDC, 130CFM, 24VDC, 5.7W, 48dBA, Ball Bearing, Leadwires

DC Fans DC Tubeaxial Fan, 127x127x38mm, 24VDC, 130CFM, 24VDC, 5.7W, 48dBA, Ball Bearing, Leadwires

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-1116-ND W2G115-AE31-01 20C8083 W2G115-AE31-01
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, 127Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 130 SCFM (221 m³/hr) 130 SCFM (221 m³/hr) 130 SCFM (221 m³/hr)
Maximum Sound Level 48 dbA 48 dbA
Nominal Voltage 24 volts 24 volts 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fan Heater Hgl 046, 48 Vdc, 250W Rohs Compliant Stego - 70M7819 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
8025-7 Series 2.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8025X12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2028 to ? in H2O (0.3788 to ? Torr)
Maximum Sound Level 37.85 dbA
View Details
Axial Fans - 2303027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 105 SCFM (178 m³/hr)
Maximum Sound Level 43 dbA
View Details
Axial Fan - E90-31539 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2750 SCFM (4674 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details