Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 140.0 CFM (3.92m³/min) 2 Terminals
FAN AXIAL 119X38MM 24VDC TERM
Mounting: From either face using four 0.150" (3.8 mm) holes. Connection: Two polarized spade terminals 0.110" wide, 0.020" thick and 0.33" long on 0.295" centers. Lead wires color coded: red (+), blue (–). Housing: Aluminum. Air Flow: Struts on inlet.
FAN AXIAL 119X38MM 24VDC TERM
AXIAL FAN, 119MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:156CFM; Noise Rating:54dBA; Power Rating:15W; Rated Speed:4400rpm RoHS Compliant: Yes
DC Fans DC Axial Fan, 119x119x38mm, 24VDC, 140CFM, 15W, 61dBA, Terminals
| DigiKey | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2323-ND | W2G110-AK43-31 | 70104949 | W2G110-AK43-31 | 95B8638 | W2G110-AK43-31 |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | Fan;DC;Tubeaxial;24V;15W;140 CFM;61 dBA;Ball Bearing;Terminals;119 x 119 x 38mm | DC Brushless Fans (BLDC) | Axial Fan, 119Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 140 SCFM (238 m³/hr) | 140 SCFM (238 m³/hr) | 140 SCFM (237 m³/hr) | 140 SCFM (238 m³/hr) | 156 SCFM (265 m³/hr) | |
| Maximum Static Pressure | 0.4010 in H2O (0.7492 Torr) | |||||
| Maximum Sound Level | 61 dbA | 61 dbA | 59 dbA | 61 dbA | ||
| Nominal Voltage | 24 volts | 24 volts | 24 volts | 24 volts | 24 volts |