ebm-papst Inc. AC Fans W2E200-HH86-90

Description
Fan Tubeaxial 115VAC Square - 225mm L x 225mm H Ball 607.0 CFM (17.00m³/min) Terminal Block, Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Square - 225mm L x 225mm H Ball 607.0 CFM (17.00m³/min) Terminal Block, Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 381-2441-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Square - 225mm L x 225mm H Ball 607.0 CFM (17.00m³/min) Terminal Block, Wire Leads

Fan Tubeaxial 115VAC Square - 225mm L x 225mm H Ball 607.0 CFM (17.00m³/min) Terminal Block, Wire Leads

Buy Now Datasheet
Axial Fan, Ac, 200Mm, 115V, 600Cfm; Nominal Rated Voltage Ac Ebm-Papst - 91B9765 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ac, 200Mm, 115V, 600Cfm; Nominal Rated Voltage Ac Ebm-Papst
91B9765
Axial Fan, Ac, 200Mm, 115V, 600Cfm; Nominal Rated Voltage Ac Ebm-Papst 91B9765
AXIAL FAN, AC, 200MM, 115V, 600CFM; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:200mm; External Depth:80mm; Bearing Type:Ball Bearing; Air Flow - CFM:600CFM; Noise Rating:61dBA; Power Rating:80W RoHS Compliant: Yes

AXIAL FAN, AC, 200MM, 115V, 600CFM; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:200mm; External Depth:80mm; Bearing Type:Ball Bearing; Air Flow - CFM:600CFM; Noise Rating:61dBA; Power Rating:80W RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - AC Fans - W2E200-HH86-90 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
W2E200-HH86-90
Fans, Thermal Management - Fans - AC Fans W2E200-HH86-90
FAN AXIAL 225X80MM BALL 115VAC

FAN AXIAL 225X80MM BALL 115VAC

Supplier's Site
Sheung Wan, Hong Kong
AC Fans AC Axial Fan, 225x225x80mm, 115VAC, 607CFM, 80W, 61dBA, Ball Bearing, Terminal Block, Additional 3-Wires for HES

AC Fans AC Axial Fan, 225x225x80mm, 115VAC, 607CFM, 80W, 61dBA, Ball Bearing, Terminal Block, Additional 3-Wires for HES

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2441-ND 91B9765 W2E200-HH86-90 W2E200-HH86-90
Product Name AC Fans Axial Fan, Ac, 200Mm, 115V, 600Cfm; Nominal Rated Voltage Ac Ebm-Papst Fans, Thermal Management - Fans - AC Fans AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 607 SCFM (1032 m³/hr) 600 SCFM (1020 m³/hr) 607 SCFM (1032 m³/hr)
Maximum Sound Level 61 dbA 61 dbA
Nominal Voltage 115 volts 115 volts 115 volts
Voltage Range 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - RH60000LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 14.66 inch (372 mm)
View Details
4020-5 Series 4.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4020Z12BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.8768 to ? in H2O (1.64 to ? Torr)
Maximum Sound Level 45.4 dbA
View Details
Axial Fan - 298DS - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 95.1 SCFM (162 m³/hr)
Maximum Sound Level 43 dbA
View Details