ebm-papst Inc. Axial Compact AC Fans W2E143-AB15-01

Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
Request a Quote Datasheet
Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Compact AC Fans - W2E143-AB15-01 - ebm-papst Inc.
Farmington, CT, United States
Axial Compact AC Fans
W2E143-AB15-01
Axial Compact AC Fans W2E143-AB15-01
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Buy Now
Axial Fans - 8258011 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8258011
Axial Fans 8258011
ebm-papst W2E143-AB15-01 Axial Fan

ebm-papst W2E143-AB15-01 Axial Fan

Supplier's Site
AC Fans - 381-1067-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Round - 171.5mm Dia Ball 294.2 CFM (8.24m³/min) 2 Terminals

Fan Tubeaxial 115VAC Round - 171.5mm Dia Ball 294.2 CFM (8.24m³/min) 2 Terminals

Buy Now Datasheet
Axial Fan, 172Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst - 86K9794 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 172Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst
86K9794
Axial Fan, 172Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst 86K9794
AXIAL FAN, 172MM, 115VAC; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:294.2CFM; Noise Rating:58dBA; Power Rating:29W; IP Rating:IP20 RoHS Compliant: Yes

AXIAL FAN, 172MM, 115VAC; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:294.2CFM; Noise Rating:58dBA; Power Rating:29W; IP Rating:IP20 RoHS Compliant: Yes

Supplier's Site
EBM Axial - W2E143-AB15-01 - Galco Industrial Electronics
Madison Heights, MI, United States
Fan, 115VAC

Fan, 115VAC

Supplier's Site
Sheung Wan, Hong Kong
AC Fans AC Tubeaxial Fan, 172x51mm Round, 115VAC, 294.2CFM, 29W, 3300RPM, 58dBA, Ball Bearing

AC Fans AC Tubeaxial Fan, 172x51mm Round, 115VAC, 294.2CFM, 29W, 3300RPM, 58dBA, Ball Bearing

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - W2E143-AB15-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
W2E143-AB15-01
Fans, Thermal Management - Fans - AC Fans W2E143-AB15-01
FAN AXIAL 172X51MM 115VAC TERM

FAN AXIAL 172X51MM 115VAC TERM

Supplier's Site
Fan; 6.75 in. L x 6.50 in. H; 2.01 in.;294.2 CFM; 60 Hz; 29 W; AC; 58 dBA - 70104765 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 6.75 in. L x 6.50 in. H; 2.01 in.;294.2 CFM; 60 Hz; 29 W; AC; 58 dBA
70104765
Fan; 6.75 in. L x 6.50 in. H; 2.01 in.;294.2 CFM; 60 Hz; 29 W; AC; 58 dBA 70104765
Features: External Rotor Shaded-Pole Motor Die Cast Aluminum Housing Sheet-Steel Impeller Welded to Rotor Air Exhaust Over Struts Counterclockwise Rotation Looking at Rotor Mounting from Either Face Using Two 4.6 mm Holes 2.8 × 0.5 mm Flat Pin Power Terminals Capable of 50 Hz Operation

Features:

  • External Rotor Shaded-Pole Motor
  • Die Cast Aluminum Housing
  • Sheet-Steel Impeller Welded to Rotor
  • Air Exhaust Over Struts
  • Counterclockwise Rotation Looking at Rotor
  • Mounting from Either Face Using Two 4.6 mm Holes
  • 2.8 × 0.5 mm Flat Pin Power Terminals
  • Capable of 50 Hz Operation
Supplier's Site

Technical Specifications

  ebm-papst Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company Galco Industrial Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number W2E143-AB15-01 8258011 381-1067-ND 86K9794 W2E143-AB15-01 W2E143-AB15-01 W2E143-AB15-01 70104765
Product Name Axial Compact AC Fans Axial Fans AC Fans Axial Fan, 172Mm, 115Vac; Nominal Rated Voltage Ac Ebm-Papst EBM Axial AC Fans Fans, Thermal Management - Fans - AC Fans Fan; 6.75 in. L x 6.50 in. H; 2.01 in.;294.2 CFM; 60 Hz; 29 W; AC; 58 dBA
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 294 SCFM (501 m³/hr) 294 SCFM (500 m³/hr) 294 SCFM (500 m³/hr) 294 SCFM (500 m³/hr) 294 SCFM (500 m³/hr) 294 SCFM (500 m³/hr)
Maximum Sound Level 58 dbA 58 dbA 58 dbA 58 dbA
Nominal Voltage 115 volts 115 volts 115 volts 115 volts 115 volts
Nominal Power 29 watts 29 watts 29 watts 29 watts 29 watts
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fan FF 018 - 01805.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 323 SCFM (549 m³/hr)
Maximum Sound Level 60 dbA
View Details
3 suppliers
Type 7F.31 - Reverse flow filter fan - 7F3182302055 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 29 to 25 watts
View Details
Axial Fan - 125DH 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 104 SCFM (177 m³/hr)
Maximum Sound Level 43 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF32000T3RLG24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65 SCFM (110 m³/hr)
Nominal Voltage 24 volts
View Details