ebm-papst Inc. AC Fans W2E142-BB01-87

Description
Fan Tubeaxial 230VAC Rectangular/Rounded - 172mm L x 150mm H Ball 230.0 CFM (6.44m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 230VAC Rectangular/Rounded - 172mm L x 150mm H Ball 230.0 CFM (6.44m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 381-2566-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Rectangular/Rounded - 172mm L x 150mm H Ball 230.0 CFM (6.44m³/min) 2 Terminals

Fan Tubeaxial 230VAC Rectangular/Rounded - 172mm L x 150mm H Ball 230.0 CFM (6.44m³/min) 2 Terminals

Buy Now Datasheet
Axial Fans - 8257986 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8257986
Axial Fans 8257986
ebm-papst W2E142-BB01-87 Axial Fan

ebm-papst W2E142-BB01-87 Axial Fan

Supplier's Site
Fans, Thermal Management - Fans - AC Fans - W2E142-BB01-87 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
W2E142-BB01-87
Fans, Thermal Management - Fans - AC Fans W2E142-BB01-87
FAN AXIAL 172X38MM 230VAC TERM

FAN AXIAL 172X38MM 230VAC TERM

Supplier's Site
Sheung Wan, Hong Kong
AC Fans AC Tubeaxial Fan, 230VAC, 57W

AC Fans AC Tubeaxial Fan, 230VAC, 57W

Buy Now Datasheet
W2E142 Series AC Fan, Ball Bearing, 230VAC, CFM 236 - 70105485 - Allied Electronics, Inc.
Fort Worth, TX, USA
W2E142 Series AC Fan, Ball Bearing, 230VAC, CFM 236
70105485
W2E142 Series AC Fan, Ball Bearing, 230VAC, CFM 236 70105485
Mounting is from either face using two 0.169" (4.3 mm) holes. Motor is a PSC external rotor motor. Features: All Units Have Safety Agency Approvals — See Footnotes Die Cast Aluminum Housing, Sheet Steel Impeller Ball Bearing Construction 0.110 Terminals Air Exhausts Over Struts Weight — 32 Oz. (907 g) 60 Hz — Capable of 50 Hz Operation W2E142-BB01-87 Has Hall Effect Feature

Mounting is from either face using two 0.169" (4.3 mm) holes. Motor is a PSC external rotor motor.
Features:

  • All Units Have Safety Agency Approvals — See Footnotes
  • Die Cast Aluminum Housing, Sheet Steel Impeller
  • Ball Bearing Construction
  • 0.110 Terminals
  • Air Exhausts Over Struts
  • Weight — 32 Oz. (907 g)
  • 60 Hz — Capable of 50 Hz Operation
  • W2E142-BB01-87 Has Hall Effect Feature
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2566-ND 8257986 W2E142-BB01-87 W2E142-BB01-87 70105485
Product Name AC Fans Axial Fans Fans, Thermal Management - Fans - AC Fans AC Fans W2E142 Series AC Fan, Ball Bearing, 230VAC, CFM 236
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 230 SCFM (391 m³/hr) 191 SCFM (325 m³/hr) 230 SCFM (391 m³/hr) 230 SCFM (391 m³/hr)
Maximum Sound Level 57 dbA 57 dbA 57 dbA
Nominal Voltage 230 volts 230 volts 230 volts
Voltage Range 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PTF60500LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 24 watts
View Details
4028-7 Series 2.16 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4028M12BPLB1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3268 to ? in H2O (0.6105 to ? Torr)
Maximum Sound Level 39.19 dbA
View Details
Axial Fan - 380DL - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5.5 SCFM (9.35 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details