Fan Tubeaxial 230VAC Rectangular/Rounded - 172mm L x 150mm H Ball 2 Terminals
FAN AXIAL 230VAC 172X150X38MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3140-ND | 08AK7707 | W2E142-BB01-31 | W2E142-BB01-31 |
| Product Name | AC Fans | W2E142-Bb01-31 Ebm-Papst | Fans, Thermal Management - Fans - AC Fans | AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Nominal Voltage | 230 volts | 230 volts | ||
| Voltage Range | 230 volts | |||
| Running Current | 0.1300 amps | |||
| Nominal Power | 28 watts | 28 watts |