Fan Tubeaxial, 3 Phase 400/460VAC Round - 397mm Dia Ball 6 Wire Leads with Splice Terminals
FAN AXIAL
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Galco Industrial Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3588-ND | W2D300-CP02-48 | W2D300-CP02-48 | W2D300-CP02-48 |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans | EBM MISC | AC Fans |
| Application | Industrial/Commercial Fans and Blowers | |||
| Maximum Static Pressure | 0.5020 in H2O (0.9379 Torr) | |||
| Nominal Voltage | 400 to 460 volts | 0.8696 volts | ||
| Voltage Range | 400 to 460 volts | |||
| Running Current | 0.4800 to 0.5100 amps |