ebm-papst Inc. Fans and Blowers - W1G250-CH37-52 W1G250-CH37-52

Description
Manufacturer: ebm-papst Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1186760-W1G250-CH37- 52 Termination: Lead Wire Voltage Rating: 24 V Housing Material: Aluminium Height: 96 mm Power Rating: 105 W Diameter: 320 mm Categories: Fans and Blowers Case / Package: Axial Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Mount: Flanges RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Max Operating Temperature: 60 °C
Request a Quote
Description
Manufacturer: ebm-papst Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1186760-W1G250-CH37- 52 Termination: Lead Wire Voltage Rating: 24 V Housing Material: Aluminium Height: 96 mm Power Rating: 105 W Diameter: 320 mm Categories: Fans and Blowers Case / Package: Axial Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Mount: Flanges RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Max Operating Temperature: 60 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fans and Blowers - W1G250-CH37-52 - 1186760-W1G250-CH37-52 - Win Source Electronics
Laguna Hills, CA, United States
Fans and Blowers - W1G250-CH37-52
1186760-W1G250-CH37-52
Fans and Blowers - W1G250-CH37-52 1186760-W1G250-CH37-52
Manufacturer: ebm-papst Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1186760-W1G250-CH37- 52 Termination: Lead Wire Voltage Rating: 24 V Housing Material: Aluminium Height: 96 mm Power Rating: 105 W Diameter: 320 mm Categories: Fans and Blowers Case / Package: Axial Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Mount: Flanges RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Max Operating Temperature: 60 °C

Manufacturer: ebm-papst
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1186760-W1G250-CH37-52
Termination: Lead Wire
Voltage Rating: 24 V
Housing Material: Aluminium
Height: 96 mm
Power Rating: 105 W
Diameter: 320 mm
Categories: Fans and Blowers
Case / Package: Axial
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Mount: Flanges
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Max Operating Temperature: 60 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electronic Cooling Fans
Product Number 1186760-W1G250-CH37-52
Product Name Fans and Blowers - W1G250-CH37-52
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Electrical - Climate Control - Filtered Fans - PFA60000LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 368 SCFM (625 m³/hr)
Maximum Static Pressure 0.7507 in H2O (1.4 Torr)
View Details
Axial Fans - 1442035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4 SCFM (6.8 m³/hr)
Blower/Fan Type Axial Fan
View Details
FILTER FAN PLUS - DC LINE  AIRFLOW DIRECTION
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.41 to 12.94 SCFM (16 to 22 m³/hr)
Nominal Voltage 24 volts
View Details