Fan Tubeaxial 48VDC Round - 220mm Dia Ball
FAN AXIAL 220X70MM BALL 48VDC
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3573-ND | W1G180-AB11-32 | W1G180-AB11-32 |
| Product Name | DC Brushless Fans (BLDC) | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Sound Level | 70 dbA | 70 dbA | |
| Nominal Voltage | 48 volts | 48 volts | |
| Voltage Range | 48 volts | ||
| Running Current | 0.8200 amps |