Backward curved, single inlet with support bracket
| ebm-papst Inc. | |
|---|---|
| Product Category | Fans and Blowers (industrial) |
| Product Number | VBH0560PTTRA-PC04 |
| Product Name | Centrifugal Fan- RadiPac Plenum Fan |
| Applications / Use | HVAC |
| Product Form | Packaged |
| Environment | Clean |
| Fan / Blower Diameter | 21.5 inch (545 mm) |
| Air Flow Rate | 4157 to 9946 SCFM (7066 to 16905 m³/hr) |