Pelonis Technologies, Inc. 250mm AC Centrifugal Fan (Backward Curve) FH250L0000-068-045-2

Description
Impeller: PA66 Life: 40,000 hours IP Rating: IP44 Operating Temp: -25C~+40C Bearings: Ball RoHS Compliant
Request a Quote Datasheet
Description
Impeller: PA66 Life: 40,000 hours IP Rating: IP44 Operating Temp: -25C~+40C Bearings: Ball RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
250mm AC Centrifugal Fan (Backward Curve) - FH250L0000-068-045-2 - Pelonis Technologies, Inc.
Exton, PA, USA
250mm AC Centrifugal Fan (Backward Curve)
FH250L0000-068-045-2
250mm AC Centrifugal Fan (Backward Curve) FH250L0000-068-045-2
Impeller: PA66 Life: 40,000 hours IP Rating: IP44 Operating Temp: -25C~+40C Bearings: Ball RoHS Compliant
  • Impeller: PA66
  • Life: 40,000 hours
  • IP Rating: IP44
  • Operating Temp: -25C~+40C
  • Bearings: Ball
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Fans and Blowers (industrial)
Product Number FH250L0000-068-045-2
Product Name 250mm AC Centrifugal Fan (Backward Curve)
Applications / Use HVAC; Ventilation
Product Form Packaged
Environment Clean
Fan / Blower Diameter 9.8 inch (250 mm)
Unlock Full Specs
to access all available technical data

Similar Products

190mm AC Centrifugal Fan (Backward Curve) - FH190R0000-068-020-2 - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC; Ventilation
Product Form Packaged
Environment Clean
View Details
PTF & PTDD SERIES - Smart Inline Duct Fans with Wireless Control - PTF-200PMZI H 220-240V/50Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Mini Blower PTA5025-A - PTA5025H24B-A - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Product Form Packaged
Environment Clean
Drive Type Direct
View Details
PTF & PTDD SERIES - Smart Inline Duct Fans with Wireless Control - PTDD-150PWZI L 220-240V/50Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details