Fan Blower, Centrifugal 48VDC Square/Rounded - 127mm L x 127mm H Ball 37.7 CFM (1.06m³/min) 2 Wire Leads
DC FlatPak - Radial Blower
FAN BLOWER CF 127X25.4MM 48VDC
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3559-ND | 06M0214 | RLF100-11/18 |
| Product Name | DC Brushless Fans (BLDC) | Dc Flatpak Radial Blower Ebm-Papst | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 37.7 SCFM (64.08 m³/hr) | 37.7 SCFM (64.08 m³/hr) | |
| Maximum Sound Level | 64 dbA | 64 dbA | |
| Nominal Voltage | 48 volts | 48 volts | |
| Voltage Range | 48 volts |