ebm-papst RL90-18/14N Centrifugal Fan
Blowers DC Centrifugal Fan, 121x121x37mm, 24VDC, 23.5CFM, 5W, 2500RPM, 5.8A Power Bel, Ball Bearing
Housing of fiberglass reinforced plastic (PC) or metal plate, impeller of fiberglass reinforced plastic (PA). Electronically commutated DC motor. Clockwise rotation viewed from rotor, air output through housing window. Electrical connection via two leads AWG 22, TR 64, 12.2 In. (310 mm). Mass: 15 Oz. (426 g). Ball bearing.
DC FLAT PACK BLOWER, 121 X 37MM, 24V; Blower Type:Flatpak; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:121mm; External Depth:37mm; Air Flow - CFM:23.5CFM; Air Flow - m3/min:0.67m³/min; Noise Rating:58dBA; Power Rating:5W RoHS Compliant: Yes
| RS Components, Ltd. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fans and Blowers (industrial) | Fans and Blowers (industrial) | Fans and Blowers (industrial) | Fans and Blowers (industrial) |
| Product Number | 2637828 | RL90-18/14N | 70105507 | 86K9773 |
| Product Name | Centrifugal Fans | Blowers | Blower; DC Radial; VDC; 5 W; 58 dBA; Ball; 23.5 CFM; Wire Leaded; 75 degC (Max. | Dc Flat Pack Blower, 121 X 37Mm, 24V; Blower Type Ebm-Papst |
| Fan / Blower Diameter | 4.7 inch (121 mm) | |||
| Air Flow Rate | 24 SCFM (40 m³/hr) | 24 SCFM (39.94 m³/hr) | 24 SCFM (39.94 m³/hr) | |
| Fan / Blower Type | Forward Curved Centrifugal | |||
| Design | Centrifugal | Other; Flatpak |