ebm-papst Inc. Centrifugal Fans RL90-18/12N

Description
ebm-papst RL90-18/12N Centrifugal Fan
Request a Quote Datasheet
Description
ebm-papst RL90-18/12N Centrifugal Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centrifugal Fans - 2637834 - RS Components, Ltd.
Corby, Northants, United Kingdom
Centrifugal Fans
2637834
Centrifugal Fans 2637834
ebm-papst RL90-18/12N Centrifugal Fan

ebm-papst RL90-18/12N Centrifugal Fan

Supplier's Site
Dc Flat Pack Blower, 121 X 37Mm, 12V; Blower Type Ebm-Papst - 86K9772 - Newark, An Avnet Company
Chicago, IL, United States
Dc Flat Pack Blower, 121 X 37Mm, 12V; Blower Type Ebm-Papst
86K9772
Dc Flat Pack Blower, 121 X 37Mm, 12V; Blower Type Ebm-Papst 86K9772
DC FLAT PACK BLOWER, 121 X 37MM, 12V; Blower Type:Flatpak; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:121mm; External Depth:37mm; Air Flow - CFM:23.5CFM; Air Flow - m3/min:0.67m³/min; Noise Rating:58dBA; Power Rating:5.5W RoHS Compliant: Yes

DC FLAT PACK BLOWER, 121 X 37MM, 12V; Blower Type:Flatpak; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:121mm; External Depth:37mm; Air Flow - CFM:23.5CFM; Air Flow - m3/min:0.67m³/min; Noise Rating:58dBA; Power Rating:5.5W RoHS Compliant: Yes

Supplier's Site
Blower; DC Radial; VDC; 5.5 W; 58 dBA; Ball; 23.5 CFM; Wire Leaded; 0.93 lbs. - 70105379 - Allied Electronics, Inc.
Fort Worth, TX, USA
Blower; DC Radial; VDC; 5.5 W; 58 dBA; Ball; 23.5 CFM; Wire Leaded; 0.93 lbs.
70105379
Blower; DC Radial; VDC; 5.5 W; 58 dBA; Ball; 23.5 CFM; Wire Leaded; 0.93 lbs. 70105379
Housing of fiberglass reinforced plastic (PC) or metal plate, impeller of fiberglass reinforced plastic (PA). Electronically commutated DC motor. Clockwise rotation viewed from rotor, air output through housing window. Electrical connection via two leads AWG 22, TR 64, 12.2 In. (310 mm). Mass: 15 Oz. (426 g). Ball bearing.

Housing of fiberglass reinforced plastic (PC) or metal plate, impeller of fiberglass reinforced plastic (PA). Electronically commutated DC motor. Clockwise rotation viewed from rotor, air output through housing window. Electrical connection via two leads AWG 22, TR 64, 12.2 In. (310 mm). Mass: 15 Oz. (426 g). Ball bearing.

Supplier's Site
Sheung Wan, Hong Kong
Blowers DC Centrifugal Fan, 121x121x37mm, 12VDC, 23.5CFM, 5.5W, 2500RPM, Ball Bearing

Blowers DC Centrifugal Fan, 121x121x37mm, 12VDC, 23.5CFM, 5.5W, 2500RPM, Ball Bearing

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial) Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 2637834 86K9772 70105379 RL90-18/12N
Product Name Centrifugal Fans Dc Flat Pack Blower, 121 X 37Mm, 12V; Blower Type Ebm-Papst Blower; DC Radial; VDC; 5.5 W; 58 dBA; Ball; 23.5 CFM; Wire Leaded; 0.93 lbs. Blowers
Fan / Blower Diameter 4.7 inch (121 mm)
Air Flow Rate 24 SCFM (40 m³/hr) 24 SCFM (39.94 m³/hr) 24 SCFM (39.94 m³/hr)
Fan / Blower Type Forward Curved Centrifugal
Design Centrifugal Other; Flatpak
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 2192984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 294 SCFM (500 m³/hr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Fiberglass Duct Axial Fan - Series 29, 29V, 35, 35V - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details