ebm-papst Inc. Blowers RG90-18/18N

Description
Blowers DC Centrifugal Fan, 135x135x38mm, 48VDC, 32.4CFM, 55dBA, 5.5W, Ball Bearing, Leadwires
Datasheet
Description
Blowers DC Centrifugal Fan, 135x135x38mm, 48VDC, 32.4CFM, 55dBA, 5.5W, Ball Bearing, Leadwires
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Blowers DC Centrifugal Fan, 135x135x38mm, 48VDC, 32.4CFM, 55dBA, 5.5W, Ball Bearing, Leadwires

Blowers DC Centrifugal Fan, 135x135x38mm, 48VDC, 32.4CFM, 55dBA, 5.5W, Ball Bearing, Leadwires

Buy Now Datasheet
Dc Flat Pack Blower, 135 X 38Mm, 48V; Blower Type Ebm-Papst - 86K9764 - Newark, An Avnet Company
Chicago, IL, United States
Dc Flat Pack Blower, 135 X 38Mm, 48V; Blower Type Ebm-Papst
86K9764
Dc Flat Pack Blower, 135 X 38Mm, 48V; Blower Type Ebm-Papst 86K9764
DC FLAT PACK BLOWER, 135 X 38MM, 48V; Blower Type:Radial; Supply Voltage:48VDC; Voltage Type:DC; Fan Frame Size:135mm; External Depth:38mm; Air Flow - CFM:32.4CFM; Air Flow - m3/min:0.91m³/min; Noise Rating:55dBA; Power Rating:5.5W RoHS Compliant: Yes

DC FLAT PACK BLOWER, 135 X 38MM, 48V; Blower Type:Radial; Supply Voltage:48VDC; Voltage Type:DC; Fan Frame Size:135mm; External Depth:38mm; Air Flow - CFM:32.4CFM; Air Flow - m3/min:0.91m³/min; Noise Rating:55dBA; Power Rating:5.5W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number RG90-18/18N 86K9764
Product Name Blowers Dc Flat Pack Blower, 135 X 38Mm, 48V; Blower Type Ebm-Papst
Air Flow Rate 32 SCFM (55.07 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 275568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 17.2 inch (436 mm)
Air Flow Rate 206 SCFM (350 m³/hr)
View Details
Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Swingout Upblast Roof Ventilator - Series 69S - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details