ebm-papst Inc. Dc Flat Pack Blower, 220 X 56Mm, 12V; Blower Type Ebm-Papst RG160-28/12N

Description
DC FLAT PACK BLOWER, 220 X 56MM, 12V; Blower Type:Radial; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:220mm; External Depth:56mm; Air Flow - CFM:123CFM; Air Flow - m3/min:3.48m³/min; Noise Rating:66dBA; Power Rating:21W RoHS Compliant: Yes
Datasheet
Description
DC FLAT PACK BLOWER, 220 X 56MM, 12V; Blower Type:Radial; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:220mm; External Depth:56mm; Air Flow - CFM:123CFM; Air Flow - m3/min:3.48m³/min; Noise Rating:66dBA; Power Rating:21W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Flat Pack Blower, 220 X 56Mm, 12V; Blower Type Ebm-Papst - 15B4971 - Newark, An Avnet Company
Chicago, IL, United States
Dc Flat Pack Blower, 220 X 56Mm, 12V; Blower Type Ebm-Papst
15B4971
Dc Flat Pack Blower, 220 X 56Mm, 12V; Blower Type Ebm-Papst 15B4971
DC FLAT PACK BLOWER, 220 X 56MM, 12V; Blower Type:Radial; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:220mm; External Depth:56mm; Air Flow - CFM:123CFM; Air Flow - m3/min:3.48m³/min; Noise Rating:66dBA; Power Rating:21W RoHS Compliant: Yes

DC FLAT PACK BLOWER, 220 X 56MM, 12V; Blower Type:Radial; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:220mm; External Depth:56mm; Air Flow - CFM:123CFM; Air Flow - m3/min:3.48m³/min; Noise Rating:66dBA; Power Rating:21W RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Blowers DC Centrifugal Fan, 220x220x56mm, 12VDC, 123CFM, 66dBA, 21W, 2850RPM, Ball Bearing, Leadwires

Blowers DC Centrifugal Fan, 220x220x56mm, 12VDC, 123CFM, 66dBA, 21W, 2850RPM, Ball Bearing, Leadwires

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 15B4971 RG160-28/12N
Product Name Dc Flat Pack Blower, 220 X 56Mm, 12V; Blower Type Ebm-Papst Blowers
Air Flow Rate 123 SCFM (209 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
Extractor Fans - 8840988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 125 SCFM (212 m³/hr)
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
PTF-PE SERIES - ECO-WATT Mixed-Flow Inline Duct Fans - PTF-200PE 100-120V - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details