ebm-papst Inc. Blowers RG125-19/18N

Description
Blowers DC Centrifugal Fan, 180x180x40mm, 48VDC, 51.5CFM, 4.8W, 2550RPM, Ball Bearing, Leadwires
Datasheet
Description
Blowers DC Centrifugal Fan, 180x180x40mm, 48VDC, 51.5CFM, 4.8W, 2550RPM, Ball Bearing, Leadwires
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Blowers DC Centrifugal Fan, 180x180x40mm, 48VDC, 51.5CFM, 4.8W, 2550RPM, Ball Bearing, Leadwires

Blowers DC Centrifugal Fan, 180x180x40mm, 48VDC, 51.5CFM, 4.8W, 2550RPM, Ball Bearing, Leadwires

Buy Now Datasheet
Dc Flat Pack Blower, 180 X 40Mm, 48V; Blower Type Ebm-Papst - 86K9755 - Newark, An Avnet Company
Chicago, IL, United States
Dc Flat Pack Blower, 180 X 40Mm, 48V; Blower Type Ebm-Papst
86K9755
Dc Flat Pack Blower, 180 X 40Mm, 48V; Blower Type Ebm-Papst 86K9755
DC FLAT PACK BLOWER, 180 X 40MM, 48V; Blower Type:Centrifugal; Supply Voltage:48VDC; Voltage Type:DC; Fan Frame Size:180mm; External Depth:40mm; Air Flow - CFM:51.5CFM; Air Flow - m3/min:1.45m³/min; Noise Rating:58dBA; IP Rating:IP20RoHS Compliant: Yes

DC FLAT PACK BLOWER, 180 X 40MM, 48V; Blower Type:Centrifugal; Supply Voltage:48VDC; Voltage Type:DC; Fan Frame Size:180mm; External Depth:40mm; Air Flow - CFM:51.5CFM; Air Flow - m3/min:1.45m³/min; Noise Rating:58dBA; IP Rating:IP20RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number RG125-19/18N 86K9755
Product Name Blowers Dc Flat Pack Blower, 180 X 40Mm, 48V; Blower Type Ebm-Papst
Air Flow Rate 52 SCFM (87.54 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Ducted Ceiling Module (DCM) -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details
PTF-P SERIES - Mixed-Flow Inline Duct Fans - PTF-125P L 220-240V/50Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details