ebm-papst Inc. Dc Motorized Impeller, 160 X 54Mm, 24V; Blower Type Ebm-Papst RER160-28/14N

Description
DC MOTORIZED IMPELLER, 160 X 54MM, 24V; Blower Type:Motorized Impeller; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:165.1mm; External Depth:50.3mm; Air Flow - CFM:150.1CFM; Air Flow - m3/min:4.25m³/min; Noise Rating:64dBA RoHS Compliant: Yes
Datasheet
Description
DC MOTORIZED IMPELLER, 160 X 54MM, 24V; Blower Type:Motorized Impeller; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:165.1mm; External Depth:50.3mm; Air Flow - CFM:150.1CFM; Air Flow - m3/min:4.25m³/min; Noise Rating:64dBA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Motorized Impeller, 160 X 54Mm, 24V; Blower Type Ebm-Papst - 86K9751 - Newark, An Avnet Company
Chicago, IL, United States
Dc Motorized Impeller, 160 X 54Mm, 24V; Blower Type Ebm-Papst
86K9751
Dc Motorized Impeller, 160 X 54Mm, 24V; Blower Type Ebm-Papst 86K9751
DC MOTORIZED IMPELLER, 160 X 54MM, 24V; Blower Type:Motorized Impeller; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:165.1mm; External Depth:50.3mm; Air Flow - CFM:150.1CFM; Air Flow - m3/min:4.25m³/min; Noise Rating:64dBA RoHS Compliant: Yes

DC MOTORIZED IMPELLER, 160 X 54MM, 24V; Blower Type:Motorized Impeller; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:165.1mm; External Depth:50.3mm; Air Flow - CFM:150.1CFM; Air Flow - m3/min:4.25m³/min; Noise Rating:64dBA RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Blowers DC Centrifugal Fan, 165x51mm Round, 24VDC, 150.1CFM, 19W, 3000RPM, Ball Bearing

Blowers DC Centrifugal Fan, 165x51mm Round, 24VDC, 150.1CFM, 19W, 3000RPM, Ball Bearing

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 86K9751 RER160-28/14N
Product Name Dc Motorized Impeller, 160 X 54Mm, 24V; Blower Type Ebm-Papst Blowers
Air Flow Rate 150 SCFM (255 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

VLF 797 / HLF 797 Laminar Flow Module -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details
PTEE-I SERIES - Metal Inline Duct Blowers - PTEE-160I 100-120V/60Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details