ebm-papst Inc. Dc Motorized Impeller, 133 X 91Mm, 48V; Blower Type Ebm-Papst RER133-41/18/2TDP

Description
DC MOTORIZED IMPELLER, 133 X 91MM, 48V; Blower Type:Motorized Impeller; Supply Voltage:48VDC; Voltage Type:DC; Fan Frame Size:133mm; External Depth:91mm; Air Flow - CFM:332CFM; Air Flow - m3/min:9.412m³/min; Noise Rating:82dBA RoHS Compliant: Yes
Datasheet
Description
DC MOTORIZED IMPELLER, 133 X 91MM, 48V; Blower Type:Motorized Impeller; Supply Voltage:48VDC; Voltage Type:DC; Fan Frame Size:133mm; External Depth:91mm; Air Flow - CFM:332CFM; Air Flow - m3/min:9.412m³/min; Noise Rating:82dBA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Motorized Impeller, 133 X 91Mm, 48V; Blower Type Ebm-Papst - 24R8925 - Newark, An Avnet Company
Chicago, IL, United States
Dc Motorized Impeller, 133 X 91Mm, 48V; Blower Type Ebm-Papst
24R8925
Dc Motorized Impeller, 133 X 91Mm, 48V; Blower Type Ebm-Papst 24R8925
DC MOTORIZED IMPELLER, 133 X 91MM, 48V; Blower Type:Motorized Impeller; Supply Voltage:48VDC; Voltage Type:DC; Fan Frame Size:133mm; External Depth:91mm; Air Flow - CFM:332CFM; Air Flow - m3/min:9.412m³/min; Noise Rating:82dBA RoHS Compliant: Yes

DC MOTORIZED IMPELLER, 133 X 91MM, 48V; Blower Type:Motorized Impeller; Supply Voltage:48VDC; Voltage Type:DC; Fan Frame Size:133mm; External Depth:91mm; Air Flow - CFM:332CFM; Air Flow - m3/min:9.412m³/min; Noise Rating:82dBA RoHS Compliant: Yes

Supplier's Site Datasheet
Blowers EC Centrifugal Fan, 133x91mm, 48VDC, 332.4CFM, Speed Signal, Open Collector Output

Blowers EC Centrifugal Fan, 133x91mm, 48VDC, 332.4CFM, Speed Signal, Open Collector Output

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 24R8925 RER133-41/18/2TDP
Product Name Dc Motorized Impeller, 133 X 91Mm, 48V; Blower Type Ebm-Papst Blowers
Air Flow Rate 332 SCFM (564 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Fans - Centrifugal Backward Curved -  - New York Blower Company (The)
Specs
Applications / Use HVAC; Ventilation
Product Form Packaged
Environment Dirty
View Details
 - PBL.1813 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration High-speed air dryer
Design Centrifugal
View Details
MD-Pneumatics - PD Plus 900 Series Rotary Positive Displacement Blowers - 9027 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 2 SCFM (3.93 m³/hr)
Static Pressure Range 415 in H2O (776 Torr)
View Details