ebm-papst Inc. Centrifugal Fan, 138Mm, 230Vac; Blower Type Ebm-Papst RER125-19/56

Description
CENTRIFUGAL FAN, 138MM, 230VAC; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:138mm; External Depth:40mm; Air Flow - CFM:61CFM; Air Flow - m3/min:1.73m³/min; Noise Rating:-; Bearing Type:Ball Bearing
Datasheet
Description
CENTRIFUGAL FAN, 138MM, 230VAC; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:138mm; External Depth:40mm; Air Flow - CFM:61CFM; Air Flow - m3/min:1.73m³/min; Noise Rating:-; Bearing Type:Ball Bearing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centrifugal Fan, 138Mm, 230Vac; Blower Type Ebm-Papst - 15B4958 - Newark, An Avnet Company
Chicago, IL, United States
Centrifugal Fan, 138Mm, 230Vac; Blower Type Ebm-Papst
15B4958
Centrifugal Fan, 138Mm, 230Vac; Blower Type Ebm-Papst 15B4958
CENTRIFUGAL FAN, 138MM, 230VAC; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:138mm; External Depth:40mm; Air Flow - CFM:61CFM; Air Flow - m3/min:1.73m³/min; Noise Rating:-; Bearing Type:Ball Bearing

CENTRIFUGAL FAN, 138MM, 230VAC; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:138mm; External Depth:40mm; Air Flow - CFM:61CFM; Air Flow - m3/min:1.73m³/min; Noise Rating:-; Bearing Type:Ball Bearing

Supplier's Site
Sheung Wan, Hong Kong
Blowers AC Centrifugal Fan, 138x40mm Round, 230VAC, 61.2CFM, 19W, 2600RPM, Ball Bearing

Blowers AC Centrifugal Fan, 138x40mm Round, 230VAC, 61.2CFM, 19W, 2600RPM, Ball Bearing

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 15B4958 RER125-19/56
Product Name Centrifugal Fan, 138Mm, 230Vac; Blower Type Ebm-Papst Blowers
Air Flow Rate 61 SCFM (104 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 2213564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 879 SCFM (1495 m³/hr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Fiberglass Radial Centrifugal Blowers - Series 42 & 43 - Hartzell Air Movement
Specs
Fan / Blower Diameter 16.0 to 33.0 inch (406 to 838 mm)
Features Dampers
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
View Details