FAN IMP MTRZD 100X50.25MM 12VDC
| Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | RER101-36/12NHH | RER101-36/12NHH |
| Product Name | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Brushless Fans (BLDC) |
| Maximum Air Flow | 112 SCFM (190 m³/hr) | 112 SCFM (190 m³/hr) |
| Maximum Sound Level | 6.9 dbA | 6.9 dbA |
| Nominal Voltage | 12 volts | 12 volts |
| Nominal Power | 20 watts | 20 watts |