ebm-papst Inc. Dc Motorized Impeller, 101 X 46Mm, 12V; Blower Type Ebm-Papst RER101-36/12/12P

Description
DC MOTORIZED IMPELLER, 101 X 46MM, 12V; Blower Type:Motorized Impeller; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:102mm; External Depth:46mm; Air Flow - CFM:90CFM; Air Flow - m3/min:2.548m³/min; Noise Rating:69dBA RoHS Compliant: Yes
Datasheet
Description
DC MOTORIZED IMPELLER, 101 X 46MM, 12V; Blower Type:Motorized Impeller; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:102mm; External Depth:46mm; Air Flow - CFM:90CFM; Air Flow - m3/min:2.548m³/min; Noise Rating:69dBA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Motorized Impeller, 101 X 46Mm, 12V; Blower Type Ebm-Papst - 86K9746 - Newark, An Avnet Company
Chicago, IL, United States
Dc Motorized Impeller, 101 X 46Mm, 12V; Blower Type Ebm-Papst
86K9746
Dc Motorized Impeller, 101 X 46Mm, 12V; Blower Type Ebm-Papst 86K9746
DC MOTORIZED IMPELLER, 101 X 46MM, 12V; Blower Type:Motorized Impeller; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:102mm; External Depth:46mm; Air Flow - CFM:90CFM; Air Flow - m3/min:2.548m³/min; Noise Rating:69dBA RoHS Compliant: Yes

DC MOTORIZED IMPELLER, 101 X 46MM, 12V; Blower Type:Motorized Impeller; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:102mm; External Depth:46mm; Air Flow - CFM:90CFM; Air Flow - m3/min:2.548m³/min; Noise Rating:69dBA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 86K9746
Product Name Dc Motorized Impeller, 101 X 46Mm, 12V; Blower Type Ebm-Papst
Air Flow Rate 90 SCFM (153 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 272126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 151 SCFM (256 m³/hr)
View Details
Screw Blower - Delta Hybrid - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Upblast Smoke Ventilator - Series 69H - Hartzell Air Movement
Specs
Fan / Blower Diameter 18.0 to 60.0 inch (457 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details