ebm-papst Inc. Blowers RER100-25/12

Description
Blowers DC Centrifugal Fan, 100x32mm Round, 12VDC, 33.6CFM, 47dBA, 4W, 1800RPM, Ball Bearing, Leadwires, Speed Signal, TTL Compatible
Datasheet
Description
Blowers DC Centrifugal Fan, 100x32mm Round, 12VDC, 33.6CFM, 47dBA, 4W, 1800RPM, Ball Bearing, Leadwires, Speed Signal, TTL Compatible
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Blowers DC Centrifugal Fan, 100x32mm Round, 12VDC, 33.6CFM, 47dBA, 4W, 1800RPM, Ball Bearing, Leadwires, Speed Signal, TTL Compatible

Blowers DC Centrifugal Fan, 100x32mm Round, 12VDC, 33.6CFM, 47dBA, 4W, 1800RPM, Ball Bearing, Leadwires, Speed Signal, TTL Compatible

Buy Now Datasheet
Dc Motorized Impeller, 100 X 32Mm, 12V; Blower Type Ebm-Papst - 96B1244 - Newark, An Avnet Company
Chicago, IL, United States
Dc Motorized Impeller, 100 X 32Mm, 12V; Blower Type Ebm-Papst
96B1244
Dc Motorized Impeller, 100 X 32Mm, 12V; Blower Type Ebm-Papst 96B1244
DC MOTORIZED IMPELLER, 100 X 32MM, 12V; Blower Type:Motorized Impeller; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:100mm; External Depth:32mm; Air Flow - CFM:34CFM; Air Flow - m3/min:0.95m³/min; Noise Rating:47dBA RoHS Compliant: Yes

DC MOTORIZED IMPELLER, 100 X 32MM, 12V; Blower Type:Motorized Impeller; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:100mm; External Depth:32mm; Air Flow - CFM:34CFM; Air Flow - m3/min:0.95m³/min; Noise Rating:47dBA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number RER100-25/12 96B1244
Product Name Blowers Dc Motorized Impeller, 100 X 32Mm, 12V; Blower Type Ebm-Papst
Air Flow Rate 34 SCFM (57.79 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 2494447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 371 SCFM (630 m³/hr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Backward Curved Centrifugal, Configurations - Series 03 Configurations - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 36.0 inch (305 to 914 mm)
Features Dampers
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
View Details