ebm-papst Inc. Dc Fan, Axial, 100Mm, 12Vdc; Blower Type Ebm-Papst REF100-11/12/2

Description
DC FAN, AXIAL, 100MM, 12VDC; Blower Type:Radial; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:104mm; External Depth:24.9mm; Air Flow - CFM:50.6CFM; Air Flow - m3/min:1.43m³/min; Noise Rating:63dBA; Bearing Type:Ball Bearing RoHS Compliant: Yes
Datasheet
Description
DC FAN, AXIAL, 100MM, 12VDC; Blower Type:Radial; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:104mm; External Depth:24.9mm; Air Flow - CFM:50.6CFM; Air Flow - m3/min:1.43m³/min; Noise Rating:63dBA; Bearing Type:Ball Bearing RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Fan, Axial, 100Mm, 12Vdc; Blower Type Ebm-Papst - 94H7049 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, Axial, 100Mm, 12Vdc; Blower Type Ebm-Papst
94H7049
Dc Fan, Axial, 100Mm, 12Vdc; Blower Type Ebm-Papst 94H7049
DC FAN, AXIAL, 100MM, 12VDC; Blower Type:Radial; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:104mm; External Depth:24.9mm; Air Flow - CFM:50.6CFM; Air Flow - m3/min:1.43m³/min; Noise Rating:63dBA; Bearing Type:Ball Bearing RoHS Compliant: Yes

DC FAN, AXIAL, 100MM, 12VDC; Blower Type:Radial; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:104mm; External Depth:24.9mm; Air Flow - CFM:50.6CFM; Air Flow - m3/min:1.43m³/min; Noise Rating:63dBA; Bearing Type:Ball Bearing RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Blowers DC Centrifugal Fan, 104x25mm Round, 12VDC, 50.6CFM, 7.5W, 5400RPM, Ball Bearing, Speed Signal, Open Collector Output

Blowers DC Centrifugal Fan, 104x25mm Round, 12VDC, 50.6CFM, 7.5W, 5400RPM, Ball Bearing, Speed Signal, Open Collector Output

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 94H7049 REF100-11/12/2
Product Name Dc Fan, Axial, 100Mm, 12Vdc; Blower Type Ebm-Papst Blowers
Air Flow Rate 51 SCFM (86.01 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Blower with Pre-inlet Cooling -  - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean; Corrosive; Air, Neutral Gases, Aggressive Gases
View Details
Extractor Fans - 272160 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fan / Blower Diameter 12.2 inch (310 mm)
Air Flow Rate 232 SCFM (395 m³/hr)
View Details
Aluminum Adjustable Pitch Fan Assembly - Series 89, 90, 90R, 90U, 91 & 92 - Hartzell Air Movement
Specs
Fan / Blower Diameter 48.0 to 144.0 inch (1219 to 3658 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Aluminum
View Details