ebm-papst Inc. Blowers R4E310-AQ29-11

Description
Blowers AC Backward Curved Motorized Impeller, 310mm Round, 115VAC, 1430CFM
Datasheet
Description
Blowers AC Backward Curved Motorized Impeller, 310mm Round, 115VAC, 1430CFM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Blowers AC Backward Curved Motorized Impeller, 310mm Round, 115VAC, 1430CFM

Blowers AC Backward Curved Motorized Impeller, 310mm Round, 115VAC, 1430CFM

Buy Now Datasheet
Ac Backward-Curved 3D Impeller, 310Mm; Blower Type Ebm-Papst - 06K3467 - Newark, An Avnet Company
Chicago, IL, United States
Ac Backward-Curved 3D Impeller, 310Mm; Blower Type Ebm-Papst
06K3467
Ac Backward-Curved 3D Impeller, 310Mm; Blower Type Ebm-Papst 06K3467
AC BACKWARD-CURVED 3D IMPELLER, 310MM; Blower Type:Motorized Impeller; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:310mm; External Depth:139mm; Air Flow - CFM:1430CFM; Air Flow - m3/min:40.5m³/min; Noise Rating:65dBA RoHS Compliant: Yes

AC BACKWARD-CURVED 3D IMPELLER, 310MM; Blower Type:Motorized Impeller; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:310mm; External Depth:139mm; Air Flow - CFM:1430CFM; Air Flow - m3/min:40.5m³/min; Noise Rating:65dBA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number R4E310-AQ29-11 06K3467
Product Name Blowers Ac Backward-Curved 3D Impeller, 310Mm; Blower Type Ebm-Papst
Air Flow Rate 1430 SCFM (2431 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 9232708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 5 SCFM (9.14 m³/hr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Hooded Roof Ventilator - Series 15, 16, 17 & 19 - Hartzell Air Movement
Specs
Fan / Blower Diameter 18.0 to 72.0 inch (457 to 1829 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details