Fan Motorized Impellers 230VAC Round - 318mm Dia Ball 4 Wire Leads with Splice Terminals
MOTORIZED IMPELLER
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3551-ND | R4E310-AP11-12 |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | |
| Nominal Voltage | 230 volts | 230 volts |
| Voltage Range | 230 volts | |
| Running Current | 0.7000 amps | |
| Nominal Power | 160 watts | 160 watts |