ebm-papst Inc. Blowers R4E310-AE05-17

Description
Blowers AC Backward Curved Motorized Impeller, 310mm, 230VAC, 1265CFM
Datasheet
Description
Blowers AC Backward Curved Motorized Impeller, 310mm, 230VAC, 1265CFM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Blowers AC Backward Curved Motorized Impeller, 310mm, 230VAC, 1265CFM

Blowers AC Backward Curved Motorized Impeller, 310mm, 230VAC, 1265CFM

Buy Now Datasheet
Ac Motorized Impeller, 310Mm X 154Mm, 230Vac; Blower Type Ebm-Papst - 67H5022 - Newark, An Avnet Company
Chicago, IL, United States
Ac Motorized Impeller, 310Mm X 154Mm, 230Vac; Blower Type Ebm-Papst
67H5022
Ac Motorized Impeller, 310Mm X 154Mm, 230Vac; Blower Type Ebm-Papst 67H5022
AC MOTORIZED IMPELLER, 310MM x 154MM, 230VAC; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:318mm; External Depth:154mm; Air Flow - CFM:1260CFM; Air Flow - m3/min:35.67m³/min; IP Rating:- RoHS Compliant: Yes

AC MOTORIZED IMPELLER, 310MM x 154MM, 230VAC; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:318mm; External Depth:154mm; Air Flow - CFM:1260CFM; Air Flow - m3/min:35.67m³/min; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number R4E310-AE05-17 67H5022
Product Name Blowers Ac Motorized Impeller, 310Mm X 154Mm, 230Vac; Blower Type Ebm-Papst
Air Flow Rate 1260 SCFM (2142 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 1849898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 4.7 inch (120 mm)
Air Flow Rate 14 SCFM (24 m³/hr)
View Details
Process Gas Blowers - GR Series - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean; Corrosive
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Swingout Upblast Roof Ventilator - Series 69S - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details