ebm-papst Inc. Centrifugal Fans R2S175-AB56-01

Description
ebm-papst R2S175-AB56-01 Centrifugal Fan
Request a Quote Datasheet
Description
ebm-papst R2S175-AB56-01 Centrifugal Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centrifugal Fans - 2174254 - RS Components, Ltd.
Corby, Northants, United Kingdom
Centrifugal Fans
2174254
Centrifugal Fans 2174254
ebm-papst R2S175-AB56-01 Centrifugal Fan

ebm-papst R2S175-AB56-01 Centrifugal Fan

Supplier's Site
Sheung Wan, Hong Kong
Blowers AC Backward Curved Motorized Impeller, 175mm, 230VAC

Blowers AC Backward Curved Motorized Impeller, 175mm, 230VAC

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 2174254 R2S175-AB56-01
Product Name Centrifugal Fans Blowers
Fan / Blower Diameter 6.9 inch (175 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Centrifugal Fan, Series 60 -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Pressure Blower; Materials Handling
Product Form Packaged
Environment Clean; Corrosive; Dirty; Smoke
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
Fiberglass Roof Ventilator - Series 37, 57 & 58 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details