ebm-papst Inc. Ac Centrifugal Fan, 150X106.7Mm, 230Vac; Blower Type Ebm-Papst R2S150-AA08-29

Description
AC CENTRIFUGAL FAN, 150X106.7MM, 230VAC; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:150mm; External Depth:106.7mm; Air Flow - CFM:-; Air Flow - m3/min:-; Noise Rating:-; Bearing Type:Ball Bearing RoHS Compliant: Yes
Description
AC CENTRIFUGAL FAN, 150X106.7MM, 230VAC; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:150mm; External Depth:106.7mm; Air Flow - CFM:-; Air Flow - m3/min:-; Noise Rating:-; Bearing Type:Ball Bearing RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ac Centrifugal Fan, 150X106.7Mm, 230Vac; Blower Type Ebm-Papst - 50M7194 - Newark, An Avnet Company
Chicago, IL, United States
Ac Centrifugal Fan, 150X106.7Mm, 230Vac; Blower Type Ebm-Papst
50M7194
Ac Centrifugal Fan, 150X106.7Mm, 230Vac; Blower Type Ebm-Papst 50M7194
AC CENTRIFUGAL FAN, 150X106.7MM, 230VAC; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:150mm; External Depth:106.7mm; Air Flow - CFM:-; Air Flow - m3/min:-; Noise Rating:-; Bearing Type:Ball Bearing RoHS Compliant: Yes

AC CENTRIFUGAL FAN, 150X106.7MM, 230VAC; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:150mm; External Depth:106.7mm; Air Flow - CFM:-; Air Flow - m3/min:-; Noise Rating:-; Bearing Type:Ball Bearing RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 50M7194
Product Name Ac Centrifugal Fan, 150X106.7Mm, 230Vac; Blower Type Ebm-Papst
Design Centrifugal; Other; Centrifugal
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 272766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fan / Blower Diameter 15.0 inch (381 mm)
Air Flow Rate 950 SCFM (1615 m³/hr)
View Details
Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Industrial Exhauster - Series 05 - Hartzell Air Movement
Specs
Applications / Use Materials Handling
Fan / Blower Diameter 12.0 to 57.0 inch (305 to 1448 mm)
Features Dampers
View Details