R2E250-RB06-16 -- FANS, THERMAL MANAGEMENT - FANS - AC FANS
ebm-papst Inc.
Fans, Thermal Management - Fans - AC Fans
R2E250-RB06-16
Description
MOTORIZED IMPELLER
-
Shenzhen Shengyu Electronics Technology Limited
Description
MOTORIZED IMPELLER
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
R2E250-RB06-16 |
|
Product Name
|
Fans, Thermal Management - Fans - AC Fans |
|
Maximum Air Flow
|
530 SCFM (901 m³/hr)
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
81.8 to 100 SCFM (139 to 170 m³/hr)
Nominal Voltage
230 volts
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1177 to ? in H2O (0.2199 to ? Torr)
Maximum Sound Level
19.6 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
40.59 SCFM (69 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
5500 SCFM (9348 m³/hr)
Maximum Sound Level
84 dbA
View Details