ebm-papst Inc. Blowers R2E225-BE51-09

Description
Blowers AC Backward Curved Motorized Impeller, 225mm Round, 115VAC, 756CFM
Datasheet
Description
Blowers AC Backward Curved Motorized Impeller, 225mm Round, 115VAC, 756CFM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Blowers AC Backward Curved Motorized Impeller, 225mm Round, 115VAC, 756CFM

Blowers AC Backward Curved Motorized Impeller, 225mm Round, 115VAC, 756CFM

Buy Now Datasheet
Ac Motorized Impeller, 225X88.3Mm, 115V; Blower Type Ebm-Papst - 86K9788 - Newark, An Avnet Company
Chicago, IL, United States
Ac Motorized Impeller, 225X88.3Mm, 115V; Blower Type Ebm-Papst
86K9788
Ac Motorized Impeller, 225X88.3Mm, 115V; Blower Type Ebm-Papst 86K9788
AC MOTORIZED IMPELLER, 225X88.3MM, 115V; Blower Type:Motorized Impeller; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:225mm; External Depth:88.3mm; Air Flow - CFM:756CFM; Air Flow - m3/min:21.4m³/min; Noise Rating:75dBA RoHS Compliant: Yes

AC MOTORIZED IMPELLER, 225X88.3MM, 115V; Blower Type:Motorized Impeller; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:225mm; External Depth:88.3mm; Air Flow - CFM:756CFM; Air Flow - m3/min:21.4m³/min; Noise Rating:75dBA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number R2E225-BE51-09 86K9788
Product Name Blowers Ac Motorized Impeller, 225X88.3Mm, 115V; Blower Type Ebm-Papst
Air Flow Rate 756 SCFM (1285 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 8840988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 125 SCFM (212 m³/hr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Centrifugal Plug Fan - Series 12 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 36.0 inch (305 to 914 mm)
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details