ebm-papst Inc. Motorized Impeller; Blower Type Ebm-Papst R2E225-BD92-36

Description
MOTORIZED IMPELLER; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:225mm; External Depth:88.3mm; Air Flow - CFM:789CFM; Air Flow - m3/min:22.33m³/min; Noise Rating:71dBA; Power Rating:200W RoHS Compliant: Yes
Datasheet
Description
MOTORIZED IMPELLER; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:225mm; External Depth:88.3mm; Air Flow - CFM:789CFM; Air Flow - m3/min:22.33m³/min; Noise Rating:71dBA; Power Rating:200W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized Impeller; Blower Type Ebm-Papst - 65H6291 - Newark, An Avnet Company
Chicago, IL, United States
Motorized Impeller; Blower Type Ebm-Papst
65H6291
Motorized Impeller; Blower Type Ebm-Papst 65H6291
MOTORIZED IMPELLER; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:225mm; External Depth:88.3mm; Air Flow - CFM:789CFM; Air Flow - m3/min:22.33m³/min; Noise Rating:71dBA; Power Rating:200W RoHS Compliant: Yes

MOTORIZED IMPELLER; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:225mm; External Depth:88.3mm; Air Flow - CFM:789CFM; Air Flow - m3/min:22.33m³/min; Noise Rating:71dBA; Power Rating:200W RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Blowers AC Backward Curved Motorized Impeller, 225mm Round, 230VAC, 789CFM

Blowers AC Backward Curved Motorized Impeller, 225mm Round, 230VAC, 789CFM

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 65H6291 R2E225-BD92-36
Product Name Motorized Impeller; Blower Type Ebm-Papst Blowers
Air Flow Rate 789 SCFM (1341 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 9160047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 12.7 inch (322 mm)
Air Flow Rate 243 SCFM (413 m³/hr)
View Details
Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Aluminum Adjustable Pitch Fan Assembly - Series 89, 90, 90R, 90U, 91 & 92 - Hartzell Air Movement
Specs
Fan / Blower Diameter 48.0 to 144.0 inch (1219 to 3658 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Aluminum
View Details